☰
OP27CJGB
OP27CJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   OP27CJGB Datasheet
History Price: $59.04000
In Stock: 22320
OP27CJGB vs OP27EJG
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.8V/μs
2.8V/μs
Gain Bandwidth Product
8 MHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
10 nA
Voltage - Input Offset
30 μV
10 μV
Current - Supply
-
-
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
44 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CDIP