☰
OP32EP
OP32EP
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Analog Devices
Datasheet:   OP32EP Datasheet
History Price: $1.74000
In Stock: 43520
OP32EP vs OP37CJGB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
1.5V/μs
17V/μs
Gain Bandwidth Product
4.5 MHz
63 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
15 nA
Voltage - Input Offset
100 μV
30 μV
Current - Supply
450μA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
3 V
8 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-CDIP