☰
OP37CJGB
OP37CJGB
Active
Description:  IC OPAMP GP 1 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
Datasheet:   OP37CJGB Datasheet
History Price: $9.34000
In Stock: 33440
OP37CJGB vs OP37GJ8
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
17V/μs
17V/μs
Gain Bandwidth Product
63 MHz
63 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
30 μV
30 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
44 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-CERDIP