☰
OP37EH
OP37EH
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT TO5
Manufacturer:  Analog Devices
Datasheet:   OP37EH Datasheet
History Price: Obsolete
In Stock: 13180
OP37EH vs OP37CJGB
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
17V/μs
17V/μs
Gain Bandwidth Product
63 MHz
63 MHz
-3db Bandwidth
-
-
Current - Input Bias
10 nA
15 nA
Voltage - Input Offset
10 μV
30 μV
Current - Supply
-
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
36 V
44 V
Operating Temperature
-25 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205-8, TO-5-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-5
8-CDIP