☰
OPA646UB
OPA646UB
Active
Description:  IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   OPA646UB Datasheet
History Price: $7.54000
In Stock: 49120
OPA646UB vs OPA858IDSGT
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Voltage Feedback
General Purpose
Number of Circuits
1
1
Output Type
-
Single-Ended
Slew Rate
180V/μs
2000V/μs
Gain Bandwidth Product
-
5.5 GHz
-3db Bandwidth
-
1.2 GHz
Current - Input Bias
2 μA
0.4 pA
Voltage - Input Offset
3 mV
800 μV
Current - Supply
5.25mA
21mA
Current - Output / Channel
-
105 mA
Voltage - Supply Span (Min)
9 V
3.3 V
Voltage - Supply Span (Max)
11 V
5.25 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
8-WSON (2x2)