Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments OPA646UB
OPA646UB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC VOLTAGE FEEDBACK 1 CIRC 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
OPA646UB Datasheet
History Price: $7.54000
In Stock: 49120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
OPA646UB vs OPA890IDBVT
Part No
OPA646UB
OPA890IDBVT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
1
1
Output Type
-
-
Slew Rate
180V/μs
500V/μs
Gain Bandwidth Product
-
130 MHz
-3db Bandwidth
-
260 MHz
Current - Input Bias
2 μA
100 nA
Voltage - Input Offset
3 mV
1 mV
Current - Supply
5.25mA
1.1mA
Current - Output / Channel
-
40 mA
Voltage - Supply Span (Min)
9 V
3 V
Voltage - Supply Span (Max)
11 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6