Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P8044AH
P8044AH
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
P8044AH Datasheet
History Price: $33.92000
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P8044AH vs P80C32UBPN,112
Part No
P8044AH
P80C32UBPN,112
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
NXP Semiconductors
Series
-
80C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
33MHz
Connectivity
-
UART/USART
Peripherals
-
POR
Number of I/O
-
32
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
40-DIP (0.600", 15.24mm)
Supplier Device Package
-
40-DIP