P8044AH
P8044AH
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
Datasheet:   P8044AH Datasheet
History Price: $33.92000
In Stock: 38400
P8044AH vs P80C652EBA/04,512
Series
-
80C
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
EBI/EMI, I2C, UART/USART
Peripherals
-
POR
Number of I/O
-
32
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
44-LCC (J-Lead)
Supplier Device Package
-
44-PLCC (16.59x16.59)