Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Intel P8088-2
P8088-2
Active
Embedded - Microprocessors
Description:
IC MPU IAPX86 8MHZ 40DIP
Manufacturer:
Intel
Datasheet:
P8088-2 Datasheet
History Price: $5.34000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P8088-2 vs P8086-2
Part No
P8088-2
P8086-2
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Intel
Advanced Micro Devices
Series
iAPX86
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
8088
8086
Number of Cores/Bus Width
1 Core, 8-Bit
1 Core, 16-Bit
Speed
8MHz
8MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
40-DIP
40-DIP