Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics P87C54SBPN
P87C54SBPN
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB OTP 40DIP
Manufacturer:
Rochester Electronics
Datasheet:
P87C54SBPN Datasheet
History Price: Obsolete
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
P87C54SBPN vs P87LPC762BD
Part No
P87C54SBPN
P87LPC762BD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Core Processor
80C51
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
UART/USART
-
Peripherals
POR, PWM, WDT
-
Number of I/O
32
-
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
-
Data Converters
-
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
40-DIP (0.600", 15.24mm)
-
Supplier Device Package
40-DIP
-