Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Advanced Micro Devices PAL16P8ACNL
PAL16P8ACNL
Active
Embedded - PLDs (Programmable Logic Device)
Description:
ELECTRICALLY ERASABLE PAL DEVICE
Manufacturer:
Advanced Micro Devices
Datasheet:
PAL16P8ACNL Datasheet
History Price: $8.00000
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PAL16P8ACNL vs PALCE20V8H-7JC/5
Part No
PAL16P8ACNL
PALCE20V8H-7JC/5
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Advanced Micro Devices
Lattice Semiconductor
Series
-
PAL 20V8
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
-
-
Programmable Type
PAL
EE PLD
Number of Macrocells
-
8
Voltage - Input
4.75V ~ 5.25V
4.75V ~ 5.25V
Speed
25 ns
7.5 ns
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC (J-Lead)
28-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
28-PLCC (11.51x11.51)