Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - PLDs (Programmable Logic Device)
/ Vantis Corp PAL20L8ACNL
PAL20L8ACNL
Obsolete
Embedded - PLDs (Programmable Logic Device)
Description:
VANTIS PLD
Manufacturer:
Vantis Corp
Datasheet:
PAL20L8ACNL Datasheet
History Price: $3.20000
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PAL20L8ACNL vs PALCE20V8-15PC
Part No
PAL20L8ACNL
PALCE20V8-15PC
Category
Embedded - PLDs (Programmable Logic Device)
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Vantis Corp
Cypress Semiconductor
Series
PAL20L8
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Programmable
-
-
Programmable Type
PAL
PAL
Number of Macrocells
64
8
Voltage - Input
5V
4.75V ~ 5.25V
Speed
35 ns
15 ns
Mounting Type
Surface Mount
Through Hole
Package / Case
-
24-DIP (0.300", 7.62mm)
Supplier Device Package
-
24-PDIP