Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Texas Instruments PC16550DN/NOPB
PC16550DN/NOPB
Obsolete
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
IC UART WITH FIFO 40-DIP
Manufacturer:
Texas Instruments
Datasheet:
PC16550DN/NOPB Datasheet
History Price: Obsolete
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC16550DN/NOPB vs PC16552DV
Part No
PC16550DN/NOPB
PC16552DV
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Texas Instruments
National Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Features
-
-
Number of Channels
1, UART
2, DUART
FIFO's
16 Byte
16 Byte
Protocol
-
-
Data Rate (Max)
1.5Mbps
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
With Auto Flow Control
-
No
With IrDA Encoder/Decoder
-
No
With False Start Bit Detection
Yes
Yes
With Modem Control
Yes
Yes
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
40-DIP
44-PLCC (16.51x16.51)