PC16550DN/NOPB
PC16550DN/NOPB
Obsolete
Description:  IC UART WITH FIFO 40-DIP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 48000
PC16550DN/NOPB vs PC16552DVX
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Features
-
-
Number of Channels
1, UART
2, DUART
FIFO's
16 Byte
16 Byte
Protocol
-
-
Data Rate (Max)
1.5Mbps
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
5V
With Auto Flow Control
-
-
With IrDA Encoder/Decoder
-
-
With False Start Bit Detection
Yes
Yes
With Modem Control
Yes
Yes
Mounting Type
Through Hole
Surface Mount
Package / Case
40-DIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
40-DIP
44-PLCC (16.58x16.58)