☰
PC16550DVX
PC16550DVX
Active
Description:  SERIAL I/O CONTROLLER, 1 CHANNEL
Manufacturer:  National Semiconductor
Datasheet:   PC16550DVX Datasheet
History Price: $5.23000
In Stock: 30240
PC16550DVX vs PC16552DVX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Features
-
-
Number of Channels
1, UART
2, DUART
FIFO's
16 Byte
16 Byte
Protocol
-
-
Data Rate (Max)
1.5Mbps
1.5Mbps
Voltage - Supply
4.5V ~ 5.5V
5V
With Auto Flow Control
-
-
With IrDA Encoder/Decoder
-
-
With False Start Bit Detection
Yes
Yes
With Modem Control
Yes
Yes
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
44-PLCC (16.58x16.58)