PC28F512P30TF0
PC28F512P30TF0
Discontinued
Description:  IC FLASH 512MBIT PAR 64EASYBGA
Manufacturer:  Micron Technology
History Price: Discontinued at Digi-Key
In Stock: 800
PC28F512P30TF0 vs PC28F512P33BFD
Category
Series
Axcell
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
512Mbit
Memory Organization
32M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
100ns
-
Access Time
100 ns
95 ns
Voltage - Supply
1.7V ~ 2V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TBGA
64-LBGA
Supplier Device Package
64-EasyBGA (8x10)
64-LBGA (11x13)