PC28F512P33BFD
PC28F512P33BFD
Obsolete
Description:  IC FLASH 512MBIT PARALLEL 64LBGA
Manufacturer:  Alliance Memory
History Price: $8.40000
In Stock: 49200
PC28F512P33BFD vs PC28F512P33TFA
Category
Series
-
Axcell
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
512Mbit
Memory Organization
32M x 16
32M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
-
95ns
Access Time
95 ns
95 ns
Voltage - Supply
2.3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LBGA
64-TBGA
Supplier Device Package
64-LBGA (11x13)
64-EasyBGA (8x10)