Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Alliance Memory PC28F512P33BFD
PC28F512P33BFD
Obsolete
Memory
Description:
IC FLASH 512MBIT PARALLEL 64LBGA
Manufacturer:
Alliance Memory
Datasheet:
PC28F512P33BFD Datasheet
History Price: $8.40000
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC28F512P33BFD vs PC28F640P33BF60D
Part No
PC28F512P33BFD
PC28F640P33BF60D
Category
Memory
Memory
Manufacturer
Alliance Memory
Micron Technology
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
512Mbit
64Mbit
Memory Organization
32M x 16
4M x 16
Memory Interface
Parallel
Parallel
Clock Frequency
52 MHz
52 MHz
Write Cycle Time - Word, Page
-
60ns
Access Time
95 ns
60 ns
Voltage - Supply
2.3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LBGA
64-TBGA
Supplier Device Package
64-LBGA (11x13)
64-EasyBGA (10x13)