☰
PCA9306DCTR
PCA9306DCTR
Active
Description:  IC TRANSLATOR BIDIRECTIONAL SM8
Manufacturer:  Texas Instruments
Datasheet:   PCA9306DCTR Datasheet
History Price: $0.69000
In Stock: 38240
PCA9306DCTR vs PCA9306FMUTAG
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
2
Voltage - VCCA
1.2 V ~ 3.3 V
1 V ~ 3.6 V
Voltage - VCCB
1.8 V ~ 5.5 V
1.8 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain, Push-Pull
Open Drain
Data Rate
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
Auto-Direction Sensing
Auto-Direction Sensing
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
8-UFDFN
Supplier Device Package
SM8
8-UDFN (1.45x1)