☰
PCA9306FMUTAG
PCA9306FMUTAG
Active
Description:  IC TRANSLTR BIDIRECTIONAL 8UDFN
Manufacturer:  onsemi
History Price: $1.15000
In Stock: 35040
PCA9306FMUTAG vs PCA9306DCTR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
2
Voltage - VCCA
1 V ~ 3.6 V
1.2 V ~ 3.3 V
Voltage - VCCB
1.8 V ~ 5.5 V
1.8 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain
Open Drain, Push-Pull
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Features
Auto-Direction Sensing
Auto-Direction Sensing
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-UDFN (1.45x1)
SM8