Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi PCA9306FMUTCG
PCA9306FMUTCG
Active
Logic - Translators, Level Shifters
Description:
IC TRNSLTR BIDIRECTIONAL 8UDFN
Manufacturer:
onsemi
Datasheet:
PCA9306FMUTCG Datasheet
History Price: $0.91000
In Stock: 27980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCA9306FMUTCG vs PCA9306DCTR
Part No
PCA9306FMUTCG
PCA9306DCTR
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Bidirectional
Number of Circuits
1
1
Channels per Circuit
2
2
Voltage - VCCA
1 V ~ 3.6 V
1.2 V ~ 3.3 V
Voltage - VCCB
1.8 V ~ 5.5 V
1.8 V ~ 5.5 V
Input Signal
-
-
Output Signal
-
-
Output Type
Open Drain
Open Drain, Push-Pull
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Features
Auto-Direction Sensing
Auto-Direction Sensing
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-UDFN (1.45x1)
SM8