Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - I/O Expanders
/ NXP Semiconductors PCA9554D
PCA9554D
Active
Interface - I/O Expanders
Description:
8-BIT I2C-BUS AND SMBUS I/O PORT
Manufacturer:
NXP Semiconductors
Datasheet:
PCA9554D Datasheet
History Price: Active
In Stock: 37120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCA9554D vs PCA9535EDTR2G
Part No
PCA9554D
PCA9535EDTR2G
Category
Interface - I/O Expanders
Interface - I/O Expanders
Manufacturer
NXP Semiconductors
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Number of I/O
-
16
Interface
-
I2C, SMBus
Interrupt Output
-
Yes
Features
-
POR
Output Type
-
Push-Pull
Current - Output Source/Sink
-
10mA, 25mA
Clock Frequency
-
100 kHz
Voltage - Supply
-
1.65V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
24-TSSOP