Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP01AD
PCAP01AD
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGT CNVRT 17BIT 32QFN
Manufacturer:
ScioSense BV
Datasheet:
PCAP01AD Datasheet
History Price: $4.38000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP01AD vs PCAP04-ASDW-100
Part No
PCAP01AD
PCAP04-ASDW-100
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ScioSense BV
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
6
Resolution (Bits)
17 b
20 b
Sampling Rate (Per Second)
-
50k
Data Interface
I2C, SPI
Serial, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V, 2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Die
Supplier Device Package
32-QFN (5x5)
Wafer