Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP01AK
PCAP01AK
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGTL 17BIT 500K 24QFN
Manufacturer:
ScioSense BV
Datasheet:
PCAP01AK Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP01AK vs PCAP01AD 1K
Part No
PCAP01AK
PCAP01AD 1K
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ScioSense BV
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
8
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
500k
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
32-QFN (5x5)