Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP01AK
PCAP01AK
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGTL 17BIT 500K 24QFN
Manufacturer:
ScioSense BV
Datasheet:
PCAP01AK Datasheet
History Price: Obsolete
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP01AK vs PCAP04 DICE
Part No
PCAP01AK
PCAP04 DICE
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ams OSRAM
Series
PICOCAP
-
Packaging
Tape & Reel (TR)
Box
Status
Obsolete
Active
Type
Capacitance-to-Digital Converter
-
Number of Channels
8
-
Resolution (Bits)
17 b
-
Sampling Rate (Per Second)
500k
-
Data Interface
I2C, SPI
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
2.1V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
24-VFQFN Exposed Pad
-
Supplier Device Package
24-QFN (4x4)
-