Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP02A DICE
PCAP02A DICE
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGTL CONVRTR 500K DIE
Manufacturer:
ScioSense BV
Datasheet:
PCAP02A DICE Datasheet
History Price: $7.54720
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP02A DICE vs PCAP01A DICE
Part No
PCAP02A DICE
PCAP01A DICE
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ScioSense BV
Series
PICOCAP
PICOCAP
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
8
Resolution (Bits)
-
17 b
Sampling Rate (Per Second)
500k
500k
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
Die
Supplier Device Package
Die
Die