PCAP02AE
PCAP02AE
Active
Description:  IC CAP TO DGT CONVRT 500K 32QFN
Manufacturer:  ScioSense BV
Datasheet:   PCAP02AE Datasheet
History Price: $4.66500
In Stock: 2400
PCAP02AE vs PCAP04-ASDW-100
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
6
Resolution (Bits)
-
20 b
Sampling Rate (Per Second)
500k
50k
Data Interface
I2C, SPI
Serial, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V, 2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Die
Supplier Device Package
32-QFN (5x5)
Wafer