Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP02AE
PCAP02AE
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGT CONVRT 500K 32QFN
Manufacturer:
ScioSense BV
Datasheet:
PCAP02AE Datasheet
History Price: $4.66500
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP02AE vs PCAP04-BQFT-24
Part No
PCAP02AE
PCAP04-BQFT-24
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ScioSense BV
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
8
6
Resolution (Bits)
-
17 b
Sampling Rate (Per Second)
500k
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
24-QFN (4x4)