Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP04-AQFM-24
PCAP04-AQFM-24
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
PCAP04-AQFM-24 QFN24 LF T&RDP
Manufacturer:
ScioSense BV
Datasheet:
PCAP04-AQFM-24 Datasheet
History Price: $6.79000
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP04-AQFM-24 vs PCAP04-ASDF
Part No
PCAP04-AQFM-24
PCAP04-ASDF
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ScioSense BV
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
6
6
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
-
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Die
Supplier Device Package
24-QFN (4x4)
Die