Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ ScioSense BV PCAP04-ASDF
PCAP04-ASDF
Discontinued
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC CAP TO DGTL CONVRTR 17BIT DIE
Manufacturer:
ScioSense BV
Datasheet:
PCAP04-ASDF Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCAP04-ASDF vs PCAP04AG
Part No
PCAP04-ASDF
PCAP04AG
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
ams OSRAM
Series
PICOCAP
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
Capacitance-to-Digital Converter
-
Number of Channels
6
-
Resolution (Bits)
17 b
-
Sampling Rate (Per Second)
-
-
Data Interface
I2C, SPI
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
2.1V ~ 3.6V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
Die
-
Supplier Device Package
Die
-