PCAP04-BQFT-24
PCAP04-BQFT-24
Discontinued
Description:  IC CAP TO DGT CNVRT 17BIT 24QFN
Manufacturer:  ScioSense BV
History Price: Discontinued at Digi-Key
In Stock: 33600
PCAP04-BQFT-24 vs PCAP04-ASWB
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
6
6
Resolution (Bits)
17 b
17 b
Sampling Rate (Per Second)
-
-
Data Interface
I2C, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Die
Supplier Device Package
24-QFN (4x4)
Die