PCAP04-BSWB-290
PCAP04-BSWB-290
Active
Description:  PCAP04-BSWB-735 SORTED WAFER IN
Manufacturer:  ScioSense BV
History Price: Active
In Stock: 0
PCAP04-BSWB-290 vs PCAP01AD
Manufacturer
Series
PICOCAP
PICOCAP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Capacitance-to-Digital Converter
Capacitance-to-Digital Converter
Number of Channels
6
8
Resolution (Bits)
20 b
17 b
Sampling Rate (Per Second)
50k
-
Data Interface
Serial, SPI
I2C, SPI
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2.1V ~ 3.6V, 2.1V ~ 3.6V
2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
32-VFQFN Exposed Pad
Supplier Device Package
Wafer
32-QFN (5x5)