☰
PCM2902BDB
PCM2902BDB
Not For New Designs
Description:  IC STEREO AUD CODEC W/USB 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM2902BDB Datasheet
History Price: $14.39000
In Stock: 34400
PCM2902BDB vs PCM3003E
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Not For New Designs
Active
Type
Stereo Audio
Stereo Audio
Data Interface
USB
Serial
Resolution (Bits)
16 b
20 b
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
89 / 96
90 / 94
Dynamic Range, ADCs / DACs (db) Typ
89 / 93
90 / 94
Voltage - Supply, Analog
4.35V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
4.35V ~ 5.25V
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
24-SSOP