Packaging
Tape & Reel (TR)
Bulk or Tube
Type
Stereo Audio
Stereo Audio
Data Interface
USB
Serial
Resolution (Bits)
16 b
20 b
Number of ADCs / DACs
2 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
89 / 96
90 / 94
Dynamic Range, ADCs / DACs (db) Typ
89 / 93
90 / 94
Voltage - Supply, Analog
3V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
24-SSOP