☰
PCM3003E/2K
PCM3003E/2K
Active
Description:  IC STEREO AUDIO CODEC 24-SSOP
Manufacturer:  Texas Instruments
Datasheet:   PCM3003E/2K Datasheet
History Price: $5.89050
In Stock: 47280
PCM3003E/2K vs PCM3003E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Active
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
20 b
20 b
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
90 / 94
90 / 94
Dynamic Range, ADCs / DACs (db) Typ
90 / 94
90 / 94
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP