Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF 20525 F V1.3
PEF 20525 F V1.3
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE TQFP-100
Manufacturer:
Infineon Technologies
Datasheet:
PEF 20525 F V1.3 Datasheet
History Price: Obsolete
In Stock: 10140
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEF 20525 F V1.3 vs PEF 82902 F V1.1
Part No
PEF 20525 F V1.3
PEF 82902 F V1.1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
T-SMINT
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Serial Optimized Communications Controller
Second Generation Modular
Interface
ASYNC, BISYNC, HDLC, PPP
ISDN
Number of Circuits
2
1
Voltage - Supply
3V ~ 3.6V
3.3V
Current - Supply
50mA
-
Power (Watts)
150 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
64-LQFP
Supplier Device Package
PG-TQFP-100-3
PG-TQFP-64