Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF20954HTV1.1
PEF20954HTV1.1
Active
Interface - Telecom
Description:
SIDEC SMART INTEGRATED DIGITAL E
Manufacturer:
Infineon Technologies
Datasheet:
PEF20954HTV1.1 Datasheet
History Price: $98.55000
In Stock: 37280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEF20954HTV1.1 vs PEF22558E-V1.1
Part No
PEF20954HTV1.1
PEF22558E-V1.1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
OctalFALC
Packaging
Bulk
Bulk
Status
Active
Active
Function
Smart Integrated Digital Echo Canceller (SIDEC)
Framer, Line Interface Unit (LIU)
Interface
PCM, Serial, UCC
E1, J1, T1
Number of Circuits
1
8
Voltage - Supply
3V ~ 3.6V
1.62V ~ 1.98V, 3.13V ~ 3.46V
Current - Supply
350mA
-
Power (Watts)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
256-LBGA
Supplier Device Package
PG-TQFP-144-2
PG-LBGA-256-1