Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEF22508EV11G
PEF22508EV11G
Active
Interface - Telecom
Description:
PEF22508 - OCTALLIU-LONG AND SHO
Manufacturer:
Infineon Technologies
Datasheet:
PEF22508EV11G Datasheet
History Price: $30.21000
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEF22508EV11G vs PEF82902F
Part No
PEF22508EV11G
PEF82902F
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Infineon Technologies
Intel
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
Second Generation Modular
Interface
E1, J1, T1
ISDN
Number of Circuits
8
1
Voltage - Supply
1.62V ~ 1.98V, 3.13V ~ 3.46V
3.135V ~ 3.465V
Current - Supply
370mA
-
Power (Watts)
140 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
64-LQFP
Supplier Device Package
PG-LBGA-256-1
64-LQFP (10x10)