Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology PIC10F202-E/MC
PIC10F202-E/MC
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 768B FLASH 8DFN
Manufacturer:
Microchip Technology
Datasheet:
PIC10F202-E/MC Datasheet
History Price: Active
In Stock: 42240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PIC10F202-E/MC vs PIC32MZ2064DAR169T-V/6J
Part No
PIC10F202-E/MC
PIC32MZ2064DAR169T-V/6J
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
PIC 10F
PIC 32MZ DAR
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Core Processor
PIC
MIPS32? microAptiv?
Core Size
8-Bit
32-Bit Single-Core
Speed
4MHz
200MHz
Connectivity
-
CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals
POR, WDT
Brown-out Detect/Reset, DMA, HLVD, I2S, POR, PWM, WDT
Number of I/O
3
120
Program Memory Size
768B (512 x 12)
2MB (2M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
24 x 8
640K x 8 + 32MB DDR2 SDRAM
Voltage - Supply (Vcc/Vdd)
2V ~ 5.5V
1.7V ~ 1.9V
Data Converters
-
A/D 45x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VFDFN Exposed Pad
169-LFBGA
Supplier Device Package
8-DFN (2x3)
169-LFBGA (11x11)