☰
PL133-27GC
PL133-27GC
Active
Description:  IC CLK BUFFER 1:2 150MHZ 6DFN
Manufacturer:  Microchip Technology
Datasheet:   PL133-27GC Datasheet
History Price: $1.03000
In Stock: 19040
PL133-27GC vs PL133-67OC
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS, Sine Wave
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
1.62V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
6-DFN (2x1.3)
16-TSSOP