☰
PL133-27GI-R
PL133-27GI-R
Active
Description:  IC CLK BUFFER 1:2 150MHZ 6DFN
Manufacturer:  Microchip Technology
History Price: $2.10000
In Stock: 48400
PL133-27GI-R vs PL133-47OI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:4
Differential - Input:Output
No/No
No/No
Input
LVCMOS, Sine Wave
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
1.62V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFDFN Exposed Pad
-
Supplier Device Package
6-DFN (2x1.3)
-