Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology PL133-37TC
PL133-37TC
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:3 150MHZ SOT23-6
Manufacturer:
Microchip Technology
Datasheet:
PL133-37TC Datasheet
History Price: $0.80000
In Stock: 41520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PL133-37TC vs PL133-67OC
Part No
PL133-37TC
PL133-67OC
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS, Sine Wave
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
1.62V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
SOT-23-6
16-TSSOP