☰
PL133-37TI
PL133-37TI
Active
Description:  IC CLK BUFFER 1:3 150MHZ SOT23-6
Manufacturer:  Microchip Technology
Datasheet:   PL133-37TI Datasheet
History Price: $2.78000
In Stock: 27760
PL133-37TI vs PL133-47OC
Series
-
-
Packaging
Strip
Tube
Status
Active
Discontinued
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:3
1:4
Differential - Input:Output
No/No
No/No
Input
LVCMOS, Sine Wave
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
1.62V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
-
Supplier Device Package
SOT-23-6
-