☰
PL133-47SC-R
PL133-47SC-R
Active
Description:  IC CLK BUFFER 1:4 150MHZ 8SOP
Manufacturer:  Microchip Technology
History Price: $2.46000
In Stock: 2080
PL133-47SC-R vs PL133-67OC
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:6
Differential - Input:Output
No/No
No/No
Input
LVCMOS
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
2.25V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
16-TSSOP