Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Microchip Technology PL133-47SI-R
PL133-47SI-R
Discontinued
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:4 150MHZ 8SOP
Manufacturer:
Microchip Technology
Datasheet:
PL133-47SI-R Datasheet
History Price: Discontinued at Digi-Key
In Stock: 38320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PL133-47SI-R vs PL133-47OC
Part No
PL133-47SI-R
PL133-47OC
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Discontinued
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
LVCMOS
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
2.25V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOP
-