☰
PL133-97QI
PL133-97QI
Active
Description:  IC CLK BUFFER 1:9 150MHZ 16QFN
Manufacturer:  Microchip Technology
Datasheet:   PL133-97QI Datasheet
History Price: $3.10500
In Stock: 47040
PL133-97QI vs PL133-47SI
Series
-
-
Packaging
Bag
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:9
1:4
Differential - Input:Output
No/No
No/No
Input
LVCMOS
LVCMOS
Output
LVCMOS
LVCMOS
Frequency - Max
150 MHz
150 MHz
Voltage - Supply
2.25V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QFN (3x3)
8-SOP