☰
PL138-18FC
PL138-18FC
Obsolete
Description:  IC CLK BUFFER 2:10 700MHZ 32LQFP
Manufacturer:  Microchip Technology
Datasheet:   PL138-18FC Datasheet
History Price: Obsolete
In Stock: 19820
PL138-18FC vs PL133-67OC
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Type
Fanout Buffer (Distribution), Multiplexer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
2:10
1:6
Differential - Input:Output
Yes/Yes
No/No
Input
CML, HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, SSTL
LVCMOS
Output
LVPECL
LVCMOS
Frequency - Max
700 MHz
150 MHz
Voltage - Supply
2.375V ~ 3.63V
2.25V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LQFP Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
32-LQFP (7x7)
16-TSSOP