Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Analog Devices PM7528BR
PM7528BR
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT A-OUT 20CERDIP
Manufacturer:
Analog Devices
Datasheet:
PM7528BR Datasheet
History Price: $9.30000
In Stock: 16540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PM7528BR vs PM7645FPC
Part No
PM7528BR
PM7645FPC
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
200ns
-
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V ~ 15V
-
Voltage - Supply, Digital
5V ~ 15V
-
INL/DNL (LSB)
?.5, ?
?.5LSB (Max), ?LSB (Max)
Architecture
Multiplying DAC, R-2R
Multiplying DAC
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-CDIP (0.300", 7.62mm)
20-LCC (J-Lead)
Supplier Device Package
20-CERDIP
20-PLCC (9x9)
Mounting Type
Through Hole
Surface Mount