☰
PM7543FPC
PM7543FPC
Active
Description:  IC DAC 12BIT A-OUT 20PLCC
Manufacturer:  Analog Devices
Datasheet:   PM7543FPC Datasheet
History Price: $9.16000
In Stock: 26560
PM7543FPC vs PM7645FPC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
380ns
-
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
No
Data Interface
Serial
Parallel
Reference Type
External
External
Voltage - Supply, Analog
4.75V ~ 5.25V
-
Voltage - Supply, Digital
5.25V
-
INL/DNL (LSB)
? (Max), ? (Max)
?.5LSB (Max), ?LSB (Max)
Architecture
Multiplying DAC, R-2R
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
20-PLCC (9x9)
Mounting Type
Surface Mount
Surface Mount