☰
PM7545FPC
PM7545FPC
Obsolete
Description:  IC DAC 12BIT MULTIPLYING 20PLCC
Manufacturer:  Analog Devices
Datasheet:   PM7545FPC Datasheet
History Price: $10.66000
In Stock: 16480
PM7545FPC vs PM7628HS
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
2
Settling Time
-
200ns
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
-
Reference Type
-
External
Voltage - Supply, Analog
-
4.75V ~ 5.25V, 14.25V ~ 15.75V
Voltage - Supply, Digital
-
5V ~ 5.25V, 15.75V
INL/DNL (LSB)
-
?.5 (Max), ? (Max)
Architecture
-
Multiplying DAC, R-2R
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-PLCC (9x9)
20-SOIC
Mounting Type
Surface Mount
Surface Mount